Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies SFV8R-1STE9HLF

Description
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6467-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6467-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6467-1-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6467-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6467-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6467-2-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Sfv8R-1Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions - 45T2734 - Newark, An Avnet Company
Chicago, IL, United States
Sfv8R-1Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions
45T2734
Sfv8R-1Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions 45T2734
SFV8R-1STE9HLF-SFVR / Tap/Rl RoHS Compliant: Yes

SFV8R-1STE9HLF-SFVR / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3810
Connector, Ffc/fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3810
CONNECTOR, FFC/FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC SFV Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC SFV Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-6467-1-ND 45T2734 27AJ3810
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Sfv8R-1Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, 8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A111694-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details