0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 6 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV6R-2STBE1HLF.
"6 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FFC FPC TOP 6POS 0.5MM R/A
FFC/FPC Connector, 7 Contact(s), 1 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, HALOGEN AND LEAD FREE Product overview: SFV6R-2STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV6R-2STBE1HLF can be used for catalog matching and distributor lookup.
SFV6R-2STBE1HLF-FFC/
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SFV6R-2STBE1HLF | 609-SFV6R-2STBE1HLFTR-ND | 350-SFV6R-2STBE1HLF | 38AJ9094 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Sfv6R-2Stbe1Hlf-Ffc/fpc Conn / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | ||
| Geometry | Right Angle | |||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts |