"4 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"4 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
SFV4R-1STE9HLF-SFVR / Tap/Rl RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC SFV Series; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-5396-1-ND | 45T2711 | 27AJ3803 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Sfv4R-1Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 4Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps |