"35 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
FFC / FPC Board Connector, Right Angle, Solder, Receptacle, 35, Top, 0.5 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-SFV35R-2STE9HLFTR-ND | 58T2232 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc / Fpc Board Connector, Right Angle, Solder, Receptacle, 35, Top, 0.5 Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.5 amps |