Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092511-SFV33R2STBE1
Packaging: Tape and Reel
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Length: 22.2 mm
Housing Material: Polyamide
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 30 mΩ
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SFV33R2STBE1LFSFV33R
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092511-SFV33R2STBE1LF |
| Product Name | OEM Parts - OEM Parts ( S ) - SFV33R2STBE1LF |