Amphenol Corporation 0.50mm pitch Flex Connectors SFV30R-4STBE1HLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 30 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV30R-4STBE1HLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 30 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV30R-4STBE1HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - SFV30R-4STBE1HLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
SFV30R-4STBE1HLF
0.50mm pitch Flex Connectors SFV30R-4STBE1HLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 30 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV30R-4STBE1HLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 30 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Gold Flash, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV30R-4STBE1HLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFV30R-4STBE1HLF
SMD Electronic Connector 350-SFV30R-4STBE1HLF
FFC/FPC Connector, 30 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, HALOGEN AND LEAD FREE Product overview: SFV30R-4STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV30R-4STBE1HLF can be used for catalog matching and distributor lookup.

FFC/FPC Connector, 30 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, HALOGEN AND LEAD FREE Product overview: SFV30R-4STBE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV30R-4STBE1HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5204-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5204-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5204-2-ND
"30 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"30 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5204-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5204-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5204-6-ND
"30 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"30 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-5204-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-5204-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-5204-1-ND
"30 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"30 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions - 47T9100 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions
47T9100
Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions 47T9100
CONN, FPC, RCPT, 30POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FCI 58EF SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FPC, RCPT, 30POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FCI 58EF SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions - 59AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions
59AC8805
Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions 59AC8805
CONN, FPC, RCPT, 30POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FCI 58EF SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FPC, RCPT, 30POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FCI 58EF SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SFV30R-4STBE1HLF 350-SFV30R-4STBE1HLF 609-5204-2-ND 47T9100
Product Name 0.50mm pitch Flex Connectors SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, Rcpt, 30Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data