Amphenol Corporation FFC, FPC (FlatFlexible) Connectors - SFV26R-2STE1LF SFV26R-2STE1LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 1095457-SFV26R-2STE1 LF Packaging: Reel - TR Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.071" (1.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 1095457-SFV26R-2STE1 LF Packaging: Reel - TR Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.071" (1.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - SFV26R-2STE1LF - 1095457-SFV26R-2STE1LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - SFV26R-2STE1LF
1095457-SFV26R-2STE1LF
FFC, FPC (FlatFlexible) Connectors - SFV26R-2STE1LF 1095457-SFV26R-2STE1LF
Manufacturer: Amphenol FCI Win Source Part Number: 1095457-SFV26R-2STE1 LF Packaging: Reel - TR Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.071" (1.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Polyamide (PA), Nylon, Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1095457-SFV26R-2STE1LF
Packaging: Reel - TR
Number of Positions: 26
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Actuator Color: Brown
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-SFV26R-2STE1LF
Electronic Connector 399-SFV26R-2STE1LF
CONN FFC FPC TOP 26POS 0.5MM R/A Product overview: SFV26R-2STE1LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SFV26R-2STE1LF can be used for catalog matching and distributor lookup.

CONN FFC FPC TOP 26POS 0.5MM R/A Product overview: SFV26R-2STE1LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SFV26R-2STE1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1878-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1878-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1878-2-ND
"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1095457-SFV26R-2STE1LF 399-SFV26R-2STE1LF 609-1878-2-ND
Product Name FFC, FPC (FlatFlexible) Connectors - SFV26R-2STE1LF Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26630-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers