Amphenol Corporation 0.50mm pitch Flex Connectors SFV26R-2STE1HLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 26 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV26R-2STE1HLF.
Request a Quote
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 26 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV26R-2STE1HLF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, FFC/FPC, 26Pos, 1Row, 0.5Mm is designed for use in applications requiring a compact and reliable connection. It features a 0.5mm pitch spacing and is part of the FCI SFV-R Series. This connector is a receptacle type with a surface mount termination, accommodating a cable thickness of 0.3mm. It is lead-free and halogen-free, ensuring compliance with environmental standards. The connector's right-angle orientation and top contact position make it suitable for various applications, including medical devices, industrial instrumentation, and multimedia devices. The traditional sliding actuator secures the cable effectively, providing a dependable connection for flex circuit applications.

Datasheet Summary
Powered by GS/AI

The Connector, FFC/FPC, 26Pos, 1Row, 0.5Mm is designed for use in applications requiring a compact and reliable connection. It features a 0.5mm pitch spacing and is part of the FCI SFV-R Series. This connector is a receptacle type with a surface mount termination, accommodating a cable thickness of 0.3mm. It is lead-free and halogen-free, ensuring compliance with environmental standards. The connector's right-angle orientation and top contact position make it suitable for various applications, including medical devices, industrial instrumentation, and multimedia devices. The traditional sliding actuator secures the cable effectively, providing a dependable connection for flex circuit applications.

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - SFV26R-2STE1HLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
SFV26R-2STE1HLF
0.50mm pitch Flex Connectors SFV26R-2STE1HLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 26 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV26R-2STE1HLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 26 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV26R-2STE1HLF.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 976478-SFV26R-2STE1HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
976478-SFV26R-2STE1HLF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 976478-SFV26R-2STE1HLF
Win Source Part Number: 976478-SFV26R-2STE1H LF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: SFV-R Number of Positions: 26 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.071" (1.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.33mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 3,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 105°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-4323-1,609-4323- 2,SFV26R2STE1HLF,609 -4323-6,Q6578570 Base Product Number: SFV26R

Win Source Part Number: 976478-SFV26R-2STE1HLF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SFV-R
Number of Positions: 26
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.33mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 3,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-4323-1,609-4323-2,SFV26R2STE1HLF,609-4323-6,Q6578570
Base Product Number: SFV26R

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4323-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4323-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4323-6-ND
"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4323-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4323-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4323-1-ND
"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4323-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4323-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4323-2-ND
"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFV26R-2STE1HLF
SMD Electronic Connector 350-SFV26R-2STE1HLF
Conn FFC/FPC Connector SKT 26 POS 0.5mm Solder RA SMD Embossed T/R Product overview: SFV26R-2STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV26R-2STE1HLF can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 26 POS 0.5mm Solder RA SMD Embossed T/R Product overview: SFV26R-2STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV26R-2STE1HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 45T2639 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
45T2639
Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 45T2639
CONNECTOR, FFC/FPC, 26POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 26POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
65AC3096
Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 65AC3096
CONNECTOR, FFC/FPC, 26POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 26POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:FCI SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SFV26R-2STE1HLF 976478-SFV26R-2STE1HLF 609-4323-6-ND 350-SFV26R-2STE1HLF 45T2639
Product Name 0.50mm pitch Flex Connectors Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Connector, Ffc/fpc, 26Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data