"25 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
SFV25R-2STE9HLF-SFVR
CONNECTOR, FFC/FPC, 25POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-SFV25R-2STE9HLFTR-ND | 45T2631 | 27AJ3797 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Sfv25R-2Ste9Hlf-Sfvr / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 25Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps |