Amphenol Corporation 0.50mm pitch Flex Connectors SFV24R-1STE1HLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 24 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Matte Tin Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV24R-1STE1HLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 24 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Matte Tin Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV24R-1STE1HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - SFV24R-1STE1HLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
SFV24R-1STE1HLF
0.50mm pitch Flex Connectors SFV24R-1STE1HLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 24 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Matte Tin Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV24R-1STE1HLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 24 Position, Bottom Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free, Matte Tin Plate, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number SFV24R-1STE1HLF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4320-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4320-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4320-1-ND
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4320-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4320-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4320-6-ND
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-4320-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-4320-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-4320-2-ND
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333389-SFV24R-1STE1HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333389-SFV24R-1STE1HLF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333389-SFV24R-1STE1HLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333389-SFV24R-1STE1 HLF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.071" (1.80mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -55°C ~ 105°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 609-4320-2,609-4320- 6,SFV24R1STE1HLF,609 -4320-1 Base Product Number: SFV24R RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333389-SFV24R-1STE1HLF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.071" (1.80mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -55°C ~ 105°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 609-4320-2,609-4320-6,SFV24R1STE1HLF,609-4320-1
Base Product Number: SFV24R
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-SFV24R-1STE1HLF
SMD Electronic Connector 350-SFV24R-1STE1HLF
Conn FFC/FPC Connector SKT 24 POS 0.5mm Solder RA SMD T/R Product overview: SFV24R-1STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV24R-1STE1HLF can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 24 POS 0.5mm Solder RA SMD T/R Product overview: SFV24R-1STE1HLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFV24R-1STE1HLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Ffc/fpc, Rcpt, 24Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions - 59AC8800 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 24Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions
59AC8800
Conn, Ffc/fpc, Rcpt, 24Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions 59AC8800
CONN, FFC/FPC, RCPT, 24POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FCI 58EF SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, RCPT, 24POS, 0.5MM, SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FCI 58EF SFV-R Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Ffc/fpc, Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 29AK7231 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
29AK7231
Conn, Ffc/fpc, Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 29AK7231
CONN, FFC/FPC, RCPT, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFV24R-1STE1HLF 609-4320-1-ND 1333389-SFV24R-1STE1HLF 350-SFV24R-1STE1HLF 59AC8800 29AK7231
Product Name 0.50mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Conn, Ffc/fpc, Rcpt, 24Pos, 0.5Mm, Smt; Pitch Spacing Amphenol Communications Solutions Conn, Ffc/fpc, Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data