Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
SV MICROWAVE, INC.
SF9811-6001 -- CONTACTS - MULTI PURPOSE
SV Microwave, Inc.
Contacts - Multi Purpose
SF9811-6001
Description
CONN PIN COAX 0.141" GOLD SOLDER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN PIN COAX 0.141" GOLD SOLDER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SF9811-6001-ND
Contacts - Multi Purpose
SF9811-6001-ND
CONN PIN COAX 0.141" GOLD SOLDER
CONN PIN COAX 0.141" GOLD SOLDER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Contacts
Product Number
SF9811-6001-ND
Product Name
Contacts - Multi Purpose
Shape / Form
Pin
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
D Sub Contacts
DM537425001NCLF
Specs
Shape / Form
Pin
Length
0.9488 inch (24.1 mm)
View Details
2
suppliers
MPF Products, INC.
Contacts, Sub-miniature Type-C/D, Male Sold 10 per Pack
A2385-1-CN
Specs
Contact Material
Cu
View Details
TE Connectivity
Automotive Terminals
1062-20-0377
Specs
Applications
Motor or Generator
Plating / Coating
Tin; Tin (Sn)
Current
7.5 amps
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
View Details