SV Microwave, Inc. Rf Connector, Bma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave SF9421-6000

Description
RF CONNECTOR, BMA PLUG, 50 OHM, CABLE; Connector Type:BMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
Datasheet
Description
RF CONNECTOR, BMA PLUG, 50 OHM, CABLE; Connector Type:BMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Connector, Bma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 41AC9209 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Bma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
41AC9209
Rf Connector, Bma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 41AC9209
RF CONNECTOR, BMA PLUG, 50 OHM, CABLE; Connector Type:BMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF CONNECTOR, BMA PLUG, 50 OHM, CABLE; Connector Type:BMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:T-Flex 405; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41AC9209
Product Name Rf Connector, Bma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details