SV Microwave, Inc. RF Terminators SF8018-6069

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Datasheet
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF8018-6069 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site Datasheet
RF Terminators - SF8018-6069 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
SF8018-6069
RF Terminators SF8018-6069
RF Terminators SMA PLG TERM DC-18GHZ

RF Terminators SMA PLG TERM DC-18GHZ

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. VAST STOCK CO., LIMITED
Product Category RF Terminations RF Terminations
Product Number SF8018-6069 SF8018-6069
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150008N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 8000 MHz
View Details
2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details
 - 7123282P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
View Details