SV Microwave, Inc. RF Terminators SF8015-6002

Description
RF Terminators 2.92mm M Termination DC-40GHZ
Datasheet
Description
RF Terminators 2.92mm M Termination DC-40GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - SF8015-6002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
SF8015-6002
RF Terminators SF8015-6002
RF Terminators 2.92mm M Termination DC-40GHZ

RF Terminators 2.92mm M Termination DC-40GHZ

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number SF8015-6002
Product Name RF Terminators
Frequency Range ? to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o21100265S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details