Amphenol Corporation RF Terminators SF4011-60022

Description
RF Terminators TNC Cap Wire Assy
Description
RF Terminators TNC Cap Wire Assy

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - SF4011-60022 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
SF4011-60022
RF Terminators SF4011-60022
RF Terminators TNC Cap Wire Assy

RF Terminators TNC Cap Wire Assy

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number SF4011-60022
Product Name RF Terminators
Frequency Range ? to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
Coaxial Termination - 5o2115006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details