SV Microwave offers 1.85mm connectors and components, also called V connectors.
The 1.85mm series consists of connectors designed for broadband microwave applications DC to 65 GHz. The 1.85mm connectors are used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing.
The 1.85mm interface is designed to insure the outer conductors engage and align before the center contacts engage preventing damage to the center contact. The 1.85mm connector is mechanically compatible with the 2.4mm connector series. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters.
| SV Microwave, Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SF3303-6001 |
| Connector Type | 1.85mm Connector |