Amphenol Corporation RF Adapters - In Series SF2997-6009

Description
RF Adapters - In Series SMA Jack to Plug Slide-on Adapter
Datasheet
Description
RF Adapters - In Series SMA Jack to Plug Slide-on Adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - In Series - SF2997-6009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
SF2997-6009
RF Adapters - In Series SF2997-6009
RF Adapters - In Series SMA Jack to Plug Slide-on Adapter

RF Adapters - In Series SMA Jack to Plug Slide-on Adapter

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number SF2997-6009
Product Name RF Adapters - In Series
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1058582-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 10.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details