Amphenol Corporation RF and Wireless - Attenuators SF0930-6200-10

Description
RF ATTENUATOR 10DB 50OHM SMA
Description
RF ATTENUATOR 10DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators SF0930-6200-10
RF ATTENUATOR 10DB 50OHM SMA

RF ATTENUATOR 10DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SF0930-6200-10
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Switches - BGS12AL7-4E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 2.4V ~ 3.6V
Operating Frequency 30 to 3000 MHz
View Details
2 suppliers
RF Receivers - 863-SI47920A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details