SV Microwave, Inc. SF0289-6002

Description
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet
Description
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF0289-6002 - SV Microwave, Inc.
West Palm Beach, FL, USA
The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections. The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and antenna connections.

The BZ blindmate connector is a mechanically ruggedized blindmate and can handle 6.7 KW to 2 GHz. The BZ's most common use has been in high power EW systems. BZ connectors have an external spring to provide mechanical device for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number SF0289-6002
Connector Type BZ
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 6000 MHz
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 10 watts
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details