Amphenol Corporation Amphenol SF-SFPPLOOPBK-0DB SFP+ Loopback Adapter Module for SFP+ Port Compliance Testing - 0dB Attenuation & 0W Power Consumption SF-SFPPLOOPBK-0DB

Description
Genuine Amphenol SFP+ loopbacks provide the ideal solution for copper SFP+ port testing requirements. This low-profile SFP+ loopback cable features typical insertion loss characteristics of 0.0dB and 0 Watts of power consumption to perfectly approximate a typical SFP+ to SFP+ 10-Gigabit connection between SFP+ equipped adapter cards, blade servers, routers, and switches. The 0dB/0W SFP+ loopback adapter module is the optimal choice if you plan on using SFP+ Optical Transceiver Modules (10GBASE-SR), SFP+ Active Optical Cables (SFP+ AOC) or SFP+ Active Copper Cables. For installations where passive SFP+ Direct Attached Copper (SFP+ DAC) Cables are to be used, our alternative 3.5dB attenuation module (Part Number: SF-SFPPLOOPBK-003.5) is recommended.
Description
Genuine Amphenol SFP+ loopbacks provide the ideal solution for copper SFP+ port testing requirements. This low-profile SFP+ loopback cable features typical insertion loss characteristics of 0.0dB and 0 Watts of power consumption to perfectly approximate a typical SFP+ to SFP+ 10-Gigabit connection between SFP+ equipped adapter cards, blade servers, routers, and switches. The 0dB/0W SFP+ loopback adapter module is the optimal choice if you plan on using SFP+ Optical Transceiver Modules (10GBASE-SR), SFP+ Active Optical Cables (SFP+ AOC) or SFP+ Active Copper Cables. For installations where passive SFP+ Direct Attached Copper (SFP+ DAC) Cables are to be used, our alternative 3.5dB attenuation module (Part Number: SF-SFPPLOOPBK-003.5) is recommended.

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-SFPPLOOPBK-0DB SFP+ Loopback Adapter Module for SFP+ Port Compliance Testing - 0dB Attenuation & 0W Power Consumption -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-SFPPLOOPBK-0DB SFP+ Loopback Adapter Module for SFP+ Port Compliance Testing - 0dB Attenuation & 0W Power Consumption
Amphenol SF-SFPPLOOPBK-0DB SFP+ Loopback Adapter Module for SFP+ Port Compliance Testing - 0dB Attenuation & 0W Power Consumption
Genuine Amphenol SFP+ loopbacks provide the ideal solution for copper SFP+ port testing requirements. This low-profile SFP+ loopback cable features typical insertion loss characteristics of 0.0dB and 0 Watts of power consumption to perfectly approximate a typical SFP+ to SFP+ 10-Gigabit connection between SFP+ equipped adapter cards, blade servers, routers, and switches. The 0dB/0W SFP+ loopback adapter module is the optimal choice if you plan on using SFP+ Optical Transceiver Modules (10GBASE-SR), SFP+ Active Optical Cables (SFP+ AOC) or SFP+ Active Copper Cables. For installations where passive SFP+ Direct Attached Copper (SFP+ DAC) Cables are to be used, our alternative 3.5dB attenuation module (Part Number: SF-SFPPLOOPBK-003.5) is recommended.

Genuine Amphenol SFP+ loopbacks provide the ideal solution for copper SFP+ port testing requirements. This low-profile SFP+ loopback cable features typical insertion loss characteristics of 0.0dB and 0 Watts of power consumption to perfectly approximate a typical SFP+ to SFP+ 10-Gigabit connection between SFP+ equipped adapter cards, blade servers, routers, and switches. The 0dB/0W SFP+ loopback adapter module is the optimal choice if you plan on using SFP+ Optical Transceiver Modules (10GBASE-SR), SFP+ Active Optical Cables (SFP+ AOC) or SFP+ Active Copper Cables. For installations where passive SFP+ Direct Attached Copper (SFP+ DAC) Cables are to be used, our alternative 3.5dB attenuation module (Part Number: SF-SFPPLOOPBK-003.5) is recommended.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Fiber Optic Connectors
Product Name Amphenol SF-SFPPLOOPBK-0DB SFP+ Loopback Adapter Module for SFP+ Port Compliance Testing - 0dB Attenuation & 0W Power Consumption
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Bare Fiber Adaptor, Multi-mode, ST Connector - F-AM-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type ST
Fiber Application Multimode
View Details
Fibre Optic Connectors - 9075643 - RS Components, Ltd.
Specs
Connector / Adapter Connector
Connector Type LC
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details