Amphenol Cables on Demand Connector, Sfp+ Loopback, Plug, -3Db; No. Of Contacts Amphenol Cables On Demand SF-SFPPLOOPBK-003.5

Description
CONNECTOR, SFP+ LOOPBACK, PLUG, -3DB; No. of Contacts:-; Gender:Plug; Connector Type:SFP+; Contact Termination Type:-; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SFP+ LOOPBACK, PLUG, -3DB; No. of Contacts:-; Gender:Plug; Connector Type:SFP+; Contact Termination Type:-; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sfp+ Loopback, Plug, -3Db; No. Of Contacts Amphenol Cables On Demand - 14AC5604 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp+ Loopback, Plug, -3Db; No. Of Contacts Amphenol Cables On Demand
14AC5604
Connector, Sfp+ Loopback, Plug, -3Db; No. Of Contacts Amphenol Cables On Demand 14AC5604
CONNECTOR, SFP+ LOOPBACK, PLUG, -3DB; No. of Contacts:-; Gender:Plug; Connector Type:SFP+; Contact Termination Type:-; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, SFP+ LOOPBACK, PLUG, -3DB; No. of Contacts:-; Gender:Plug; Connector Type:SFP+; Contact Termination Type:-; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14AC5604
Product Name Connector, Sfp+ Loopback, Plug, -3Db; No. Of Contacts Amphenol Cables On Demand
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details