Amphenol Cables on Demand Amphenol SF-SFPP2EPASS-005 5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (16.4 ft) SF-SFPP2EPASS-005

Description
Amphenol 5m (16.4 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 5m SFP+ cables are assembled with industry-leading 26 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet
Description
Amphenol 5m (16.4 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 5m SFP+ cables are assembled with industry-leading 26 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-SFPP2EPASS-005 5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (16.4 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-SFPP2EPASS-005 5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (16.4 ft)
Amphenol SF-SFPP2EPASS-005 5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (16.4 ft)
Amphenol 5m (16.4 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 5m SFP+ cables are assembled with industry-leading 26 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Amphenol 5m (16.4 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 5m SFP+ cables are assembled with industry-leading 26 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Buy Now
Pluggable Cables - SF-SFPP2EPASS-005-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-SFPP2EPASS-005-ND
Pluggable Cables SF-SFPP2EPASS-005-ND
20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Shielded

20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Shielded

Buy Now Datasheet
Computer Cable, Sfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand - 14AC5614 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand
14AC5614
Computer Cable, Sfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand 14AC5614
COMPUTER CABLE, SFP+/SFP+ PLUG, 5M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+/SFP+ PLUG, 5M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - SF-SFPP2EPASS-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-SFPP2EPASS-005
Cable Assemblies - Pluggable Cables SF-SFPP2EPASS-005
CABLE ASSY SFP+ M-M 5M

CABLE ASSY SFP+ M-M 5M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-SFPP2EPASS-005-ND 14AC5614 SF-SFPP2EPASS-005
Product Name Amphenol SF-SFPP2EPASS-005 5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (16.4 ft) Pluggable Cables Computer Cable, Sfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand Cable Assemblies - Pluggable Cables
Application LAN / Ethernet Networking Computer Networking
Product Type SFP+ Cable; Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Connector Type DIN / Mini-DIN SFP+ SFP+ 20 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details