Amphenol Cables on Demand Amphenol SF-SFPP2EPASS-002 2m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (6.6 ft) SF-SFPP2EPASS-002

Description
Amphenol 2m (6.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 2m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet
Description
Amphenol 2m (6.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 2m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-SFPP2EPASS-002 2m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (6.6 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-SFPP2EPASS-002 2m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (6.6 ft)
Amphenol SF-SFPP2EPASS-002 2m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (6.6 ft)
Amphenol 2m (6.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 2m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Amphenol 2m (6.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 2m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Buy Now
Laguna Hills, CA, United States
Pluggable Cables - SF-SFPP2EPASS-002
771062-SF-SFPP2EPASS-002
Pluggable Cables - SF-SFPP2EPASS-002 771062-SF-SFPP2EPASS-002
Manufacturer: Amphenol Commercial Products Win Source Part Number: 771062-SF-SFPP2EPASS -002 Number of Positions: 20 Color: Black Connector Type: Plug to Plug Fastening Type: Latch Lock, Push-Pull Wire Gauge: 30 AWG Gender: Male to Male Length: 6.56' (2.00m) Cable Type: Round, Twin Axial Shielding: Shielded Usage: Network Cable Connectors: SFP+ Frequency - Max: 10Gbps Family Name: SF Categories: Cable Assemblies Introduction Date: March 11, 2015 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 771062-SF-SFPP2EPASS-002
Number of Positions: 20
Color: Black
Connector Type: Plug to Plug
Fastening Type: Latch Lock, Push-Pull
Wire Gauge: 30 AWG
Gender: Male to Male
Length: 6.56' (2.00m)
Cable Type: Round, Twin Axial
Shielding: Shielded
Usage: Network
Cable Connectors: SFP+
Frequency - Max: 10Gbps
Family Name: SF
Categories: Cable Assemblies
Introduction Date: March 11, 2015
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pluggable Cables - SF-SFPP2EPASS-002-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-SFPP2EPASS-002-ND
Pluggable Cables SF-SFPP2EPASS-002-ND
20 Position SFP+ Plug to Plug 6.56' (2.00m) Black Shielded

20 Position SFP+ Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Cable Assembly - 450-SF-SFPP2EPASS-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly SFP 2m 30AWG SFP+ 20 to 20 POS M-M Product overview: SF-SFPP2EPASS-002 from Amphenol Communications Solutions is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SF-SFPP2EPASS-00 2 can be used for catalog matching and distributor lookup.

Cable Assembly SFP 2m 30AWG SFP+ 20 to 20 POS M-M Product overview: SF-SFPP2EPASS-002 from Amphenol Communications Solutions is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SF-SFPP2EPASS-002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Computer Cable, Sfp+/sfp+ Plug 2M; Connector Type A Amphenol Cables On Demand - 14AC5612 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+/sfp+ Plug 2M; Connector Type A Amphenol Cables On Demand
14AC5612
Computer Cable, Sfp+/sfp+ Plug 2M; Connector Type A Amphenol Cables On Demand 14AC5612
COMPUTER CABLE, SFP+/SFP+ PLUG 2M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+/SFP+ PLUG 2M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - SF-SFPP2EPASS-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-SFPP2EPASS-002
Cable Assemblies - Pluggable Cables SF-SFPP2EPASS-002
CABLE ASSY SFP+ M-M 2M

CABLE ASSY SFP+ M-M 2M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 771062-SF-SFPP2EPASS-002 SF-SFPP2EPASS-002-ND 450-SF-SFPP2EPASS-002 14AC5612 SF-SFPP2EPASS-002
Product Name Amphenol SF-SFPP2EPASS-002 2m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (6.6 ft) Pluggable Cables - SF-SFPP2EPASS-002 Pluggable Cables Cable Assembly Computer Cable, Sfp+/sfp+ Plug 2M; Connector Type A Amphenol Cables On Demand Cable Assemblies - Pluggable Cables
Application LAN / Ethernet Networking Computer Networking
Product Type SFP+ Cable; Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type DIN / Mini-DIN SFP+ SFP+ SFP+ 20 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details