Amphenol Cables on Demand Amphenol SF-SFPP2EPASS-000.5 0.5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (1.6 ft) SF-SFPP2EPASS-000.5

Description
Amphenol 0.5m (1.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet
Description
Amphenol 0.5m (1.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-SFPP2EPASS-000.5 0.5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (1.6 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-SFPP2EPASS-000.5 0.5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (1.6 ft)
Amphenol SF-SFPP2EPASS-000.5 0.5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (1.6 ft)
Amphenol 0.5m (1.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Amphenol 0.5m (1.6 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP+ cables are assembled with industry-leading 30 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Buy Now
Pluggable Cables - SF-SFPP2EPASS-000.5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-SFPP2EPASS-000.5-ND
Pluggable Cables SF-SFPP2EPASS-000.5-ND
20 Position SFP+ Plug to Plug 1.64' (500.00mm) Black Shielded

20 Position SFP+ Plug to Plug 1.64' (500.00mm) Black Shielded

Buy Now Datasheet
Computer Cable, Sfp+/sfp+ Plug, 0.5M; Connector Type A Amphenol Cables On Demand - 14AC5610 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+/sfp+ Plug, 0.5M; Connector Type A Amphenol Cables On Demand
14AC5610
Computer Cable, Sfp+/sfp+ Plug, 0.5M; Connector Type A Amphenol Cables On Demand 14AC5610
COMPUTER CABLE, SFP+/SFP+ PLUG, 0.5M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:1.6ft; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+/SFP+ PLUG, 0.5M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:1.6ft; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Pluggable Cables - SF-SFPP2EPASS-000.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-SFPP2EPASS-000.5
Cable Assemblies - Pluggable Cables SF-SFPP2EPASS-000.5
CABLE ASSY SFP+ M-M 500MM

CABLE ASSY SFP+ M-M 500MM

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-SFPP2EPASS-000.5-ND 14AC5610 SF-SFPP2EPASS-000.5
Product Name Amphenol SF-SFPP2EPASS-000.5 0.5m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (1.6 ft) Pluggable Cables Computer Cable, Sfp+/sfp+ Plug, 0.5M; Connector Type A Amphenol Cables On Demand Cable Assemblies - Pluggable Cables
Application LAN / Ethernet Networking Computer Networking
Product Type SFP+ Cable; Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type DIN / Mini-DIN SFP+ SFP+ 20 Position Plug
Unlock Full Specs
to access all available technical data