Cable Assembly, 10GbE, SFP+ to SFP+ Product overview: SF-SFPP2EACTV-010 from Amphenol Communications Solutions is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SF-SFPP2EACTV-01
20 Position SFP+ Plug to Plug 32.81' (10.00m) Black Shielded
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 771061-SF-SFPP2EACTV
Number of Positions: 20
Color: Black
Connector Type: Plug to Plug
Fastening Type: Latch Lock, Push-Pull
Wire Gauge: 28 AWG
Gender: Male to Male
Length: 32.81' (10.00m)
Cable Type: Round, Twin Axial
Shielding: Shielded
Usage: Network
Cable Connectors: SFP+
Frequency - Max: 10Gbps
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
CABLE ASSY SFP+ M-M 10M
COMPUTER CABLE, +SFP/SFP+ PLUG, 10M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 450-SF-SFPP2EACTV-010 | SF-SFPP2EACTV-010-ND | 771061-SF-SFPP2EACTV-010 | SF-SFPP2EACTV-010 | 14AC5609 |
| Product Name | Cable Assembly | Pluggable Cables | Pluggable Cables - SF-SFPP2EACTV-010 | Cable Assemblies - Pluggable Cables | Computer Cable, +Sfp/sfp+ Plug, 10M; Connector Type A Amphenol Cables On Demand |
| Application | Networking | Networking | Computer | ||
| Product Type | SFP+ Cable | SFP+ Cable | |||
| Cable Length | 32.81 ft (100 dm) | 32.81 ft (100 dm) | 32.81 ft (100 dm) | ||
| Connector Type | SFP+ | SFP+ 20 Position Plug |