Amphenol 5m (16.4 ft) 10GbE SFP+ Active Direct Attach Copper Cables provide 10-Gigabit Ethernet connectivity without the excessive cost and power consumption attributes of SFP+ optical modules and MPO cables. Each active SFP+ copper cable utilizes an integrated 20-position “board-as-connector”
20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Shielded
COMPUTER CABLE, +SFP/SFP+ PLUG, 5M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
CABLE ASSY SFP+ M-M 5M
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SF-SFPP2EACTV-005-ND | 14AC5607 | SF-SFPP2EACTV-005 | |
| Product Name | Amphenol SF-SFPP2EACTV-005 5m Active SFP+ Cable - Amphenol 10GbE SFP+ Active Direct Attach Copper Cable (16.4 ft) | Pluggable Cables | Computer Cable, +Sfp/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand | Cable Assemblies - Pluggable Cables |
| Application | LAN / Ethernet | Networking | Computer | Networking |
| Product Type | SFP+ Cable; Fibre Channel; Patch | SFP+ Cable | SFP+ Cable | |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |
| Connector Type | DIN / Mini-DIN | SFP+ | SFP+ 20 Position Plug |