Amphenol Corporation Fiber Optic Transceiver Modules SF-QXP85B402D-000

Description
Transceiver Module Ethernet, Fibre Channel 112Gbps 850nm MTP® (MPO) Pluggable, QSFP28
Request a Quote Datasheet
Description
Transceiver Module Ethernet, Fibre Channel 112Gbps 850nm MTP® (MPO) Pluggable, QSFP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 3272-SF-QXP85B402D-000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
3272-SF-QXP85B402D-000-ND
Fiber Optic Transceiver Modules 3272-SF-QXP85B402D-000-ND
Transceiver Module Ethernet, Fibre Channel 112Gbps 850nm MTP® (MPO) Pluggable, QSFP28

Transceiver Module Ethernet, Fibre Channel 112Gbps 850nm MTP® (MPO) Pluggable, QSFP28

Buy Now Datasheet
Amphenol SF-QXP85B402D-000 QSFP28 100GBASE-SR Short-Range 850nm Multi-Mode Optical Transceiver Module (MTP/MPO Connector) by Amphenol XGIGA [QXP85B402D] -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-QXP85B402D-000 QSFP28 100GBASE-SR Short-Range 850nm Multi-Mode Optical Transceiver Module (MTP/MPO Connector) by Amphenol XGIGA [QXP85B402D]
Amphenol SF-QXP85B402D-000 QSFP28 100GBASE-SR Short-Range 850nm Multi-Mode Optical Transceiver Module (MTP/MPO Connector) by Amphenol XGIGA [QXP85B402D]
Genuine Amphenol XGIGA 100GBASE-SR QSFP28 Optical Transceiver Modules provide a high-density, high-performance interface for 100-Gigabit Ethernet and 16x Multi-lane Fibre Channel applications. Our multi-rate enabled QSFP28 optical modules support speeds of up to 112.0 Gbps, while maintaining backwards compatibility with previous-generation QSFP devices including 40-Gigabit Ethernet (40GbE) QSFP+. Each QSFP28 transceiver utilizes a high-reliability low-power 850nm VCSEL laser driver for flexible link distances up to 300m when used with standard off-the-shelf OM3 or OM4 MTP/MPO fiber optic patch cords. Perhaps the best feature of Amphenol's new 100GBASE-SR QSFP28 Short-Range Optical Transceiver Modules is the fact that they offer a generic open-source coding algorithm in order to ensure the broadest conceivable compatibility/intero perability with the industry's most popular brands of QSFP28-capable switches and HBA's (Host Bus Adapters). QSFP28 modules from Amphenol Cables on Demand are fully-warranted for 3 years and will not void your switch warranty like certain competing out-of-spec QSFP28 modules.

Genuine Amphenol XGIGA 100GBASE-SR QSFP28 Optical Transceiver Modules provide a high-density, high-performance interface for 100-Gigabit Ethernet and 16x Multi-lane Fibre Channel applications. Our multi-rate enabled QSFP28 optical modules support speeds of up to 112.0 Gbps, while maintaining backwards compatibility with previous-generation QSFP devices including 40-Gigabit Ethernet (40GbE) QSFP+. Each QSFP28 transceiver utilizes a high-reliability low-power 850nm VCSEL laser driver for flexible link distances up to 300m when used with standard off-the-shelf OM3 or OM4 MTP/MPO fiber optic patch cords. Perhaps the best feature of Amphenol's new 100GBASE-SR QSFP28 Short-Range Optical Transceiver Modules is the fact that they offer a generic open-source coding algorithm in order to ensure the broadest conceivable compatibility/interoperability with the industry's most popular brands of QSFP28-capable switches and HBA's (Host Bus Adapters). QSFP28 modules from Amphenol Cables on Demand are fully-warranted for 3 years and will not void your switch warranty like certain competing out-of-spec QSFP28 modules.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Fiber Optic Transceivers Fiber Optic Transceivers
Product Number 3272-SF-QXP85B402D-000-ND
Product Name Fiber Optic Transceiver Modules Amphenol SF-QXP85B402D-000 QSFP28 100GBASE-SR Short-Range 850nm Multi-Mode Optical Transceiver Module (MTP/MPO Connector) by Amphenol XGIGA [QXP85B402D]
Connector Type MTP MTP
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-GSM3-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1.25 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-E - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fibre Optic Transceivers - 2836288 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 1 Gbps
View Details
ER4 Lite 100G - QXP29B4-30D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details