Amphenol Corporation Amphenol SF-QSFPPEXPAS-007 7m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (23 ft) SF-QSFPPEXPAS-007

Description
Amphenol 7m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 7m (23-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.
Description
Amphenol 7m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 7m (23-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-QSFPPEXPAS-007 7m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (23 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-QSFPPEXPAS-007 7m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (23 ft)
Amphenol SF-QSFPPEXPAS-007 7m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (23 ft)
Amphenol 7m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 7m (23-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.

Amphenol 7m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 7m (23-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol SF-QSFPPEXPAS-007 7m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (23 ft)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details