Amphenol 1m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector”
Cable Assembly SFP 1m 28AWG QSFP+ to QSFP+ PL-PL Product overview: SF-QSFPPEXPAS-001 from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-SF-QSFPPEXPAS-00
38 Position QSFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 768782-SF-QSFPPEXPAS
Number of Positions: 38
Color: Black
Features: Pull Tab
Connector Type: Plug to Plug
Fastening Type: Latch Lock, Push-Pull
Wire Gauge: 30 AWG
Gender: Male to Male
Length: 3.28' (1.00m)
Cable Type: Round
Shielding: Shielded
Usage: Network
Cable Connectors: QSFP+
Frequency - Max: 40Gbps
Family Name: SF
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
COMPUTER CABLE, QSFP+/QSFP+ PLUG, 1M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
CABLE QSFP+ M-M 1M
| Amphenol Cables on Demand | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 449-SF-QSFPPEXPAS-001 | SF-QSFPPEXPAS-001-ND | 768782-SF-QSFPPEXPAS-001 | 14AC5591 | SF-QSFPPEXPAS-001 | |
| Product Name | Amphenol SF-QSFPPEXPAS-001 1m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (3.3 ft) | Cable Assembly | Pluggable Cables | Pluggable Cables - SF-QSFPPEXPAS-001 | Computer Cable, Qsfp+/qsfp+ Plug, 1M; Connector Type A Amphenol Cables On Demand | Cable Assemblies - Pluggable Cables |
| Application | LAN / Ethernet | Networking | Computer | Networking | ||
| Product Type | SFP+ Cable; Fibre Channel; Patch | SFP+ Cable | SFP+ Cable | |||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | ||
| Connector Type | DIN / Mini-DIN | Plug to Plug | QSFP+ 38 Position Plug |