CONNECTOR, QSFP+ LOOPBACK, PLUG, 1.5W; No. of Contacts:-; Gender:Plug; Connector Type:QSFP+; Contact Termination Type:-; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14AC5588 |
| Product Name | Connector, Qsfp+ Loopback, Plug, 1.5W; No. Of Contacts Amphenol Cables On Demand |
| Gender | Male / Plug |