Amphenol Cables on Demand Amphenol SF-NDVVYG0002-002M 2m (6.6') 400GbE OSFP Cable - Amphenol 400-Gigabit Ethernet Passive Copper OSFP Cable (28 AWG) – OSFP to OSFP 2m (6.6') SF-NDVVYG0002-002M

Description
Amphenol 2m (6.6') OSFP (400G OSFP Octal Small Form Factor Pluggable) 400GBASE-CR8 802.3by/802.3bs qualified passive copper cables provide next generation performance by combining eight SFP28/SFP56 channels, each operating at speeds of up to 50.0 Gbps (50G PAM4 & 25G NRZ), into one affordable OSFP package; capable of combined speeds in excess of 400-Gigabits per second. Our OSFP cables integrate a new 400G Ethernet-optimized (400GbE) 76-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 16-pair wire technology optimized for bandwidth-intense applications including 400-Gigabit Ethernet (400GBASE-CR8) and HDR InfiniBand. SKEWCLEAR EXF allows use of flexible 28 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length OSFP cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the OSFP MSA for guaranteed compatibility with all OSFP ports. Compared with the competing QSFP-DD standard, OSFP features a slightly broader form factor due to its enhanced integrated heat-sink design which permits enhanced thermal dissipation up to 15W when OSFP optical modules are utilized. Equivalent to Amphenol OEM part number NDVVYG0002-002M.
Request a Quote Datasheet
Description
Amphenol 2m (6.6') OSFP (400G OSFP Octal Small Form Factor Pluggable) 400GBASE-CR8 802.3by/802.3bs qualified passive copper cables provide next generation performance by combining eight SFP28/SFP56 channels, each operating at speeds of up to 50.0 Gbps (50G PAM4 & 25G NRZ), into one affordable OSFP package; capable of combined speeds in excess of 400-Gigabits per second. Our OSFP cables integrate a new 400G Ethernet-optimized (400GbE) 76-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 16-pair wire technology optimized for bandwidth-intense applications including 400-Gigabit Ethernet (400GBASE-CR8) and HDR InfiniBand. SKEWCLEAR EXF allows use of flexible 28 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length OSFP cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the OSFP MSA for guaranteed compatibility with all OSFP ports. Compared with the competing QSFP-DD standard, OSFP features a slightly broader form factor due to its enhanced integrated heat-sink design which permits enhanced thermal dissipation up to 15W when OSFP optical modules are utilized. Equivalent to Amphenol OEM part number NDVVYG0002-002M.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-NDVVYG0002-002M 2m (6.6') 400GbE OSFP Cable - Amphenol 400-Gigabit Ethernet Passive Copper OSFP Cable (28 AWG) – OSFP to OSFP 2m (6.6') -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-NDVVYG0002-002M 2m (6.6') 400GbE OSFP Cable - Amphenol 400-Gigabit Ethernet Passive Copper OSFP Cable (28 AWG) – OSFP to OSFP 2m (6.6')
Amphenol SF-NDVVYG0002-002M 2m (6.6') 400GbE OSFP Cable - Amphenol 400-Gigabit Ethernet Passive Copper OSFP Cable (28 AWG) – OSFP to OSFP 2m (6.6')
Amphenol 2m (6.6') OSFP (400G OSFP Octal Small Form Factor Pluggable) 400GBASE-CR8 802.3by/802.3bs qualified passive copper cables provide next generation performance by combining eight SFP28/SFP56 channels, each operating at speeds of up to 50.0 Gbps (50G PAM4 & 25G NRZ), into one affordable OSFP package; capable of combined speeds in excess of 400-Gigabits per second. Our OSFP cables integrate a new 400G Ethernet-optimized (400GbE) 76-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 16-pair wire technology optimized for bandwidth-intense applications including 400-Gigabit Ethernet (400GBASE-CR8) and HDR InfiniBand. SKEWCLEAR EXF allows use of flexible 28 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length OSFP cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the OSFP MSA for guaranteed compatibility with all OSFP ports. Compared with the competing QSFP-DD standard, OSFP features a slightly broader form factor due to its enhanced integrated heat-sink design which permits enhanced thermal dissipation up to 15W when OSFP optical modules are utilized. Equivalent to Amphenol OEM part number NDVVYG0002-002M.

Amphenol 2m (6.6') OSFP (400G OSFP Octal Small Form Factor Pluggable) 400GBASE-CR8 802.3by/802.3bs qualified passive copper cables provide next generation performance by combining eight SFP28/SFP56 channels, each operating at speeds of up to 50.0 Gbps (50G PAM4 & 25G NRZ), into one affordable OSFP package; capable of combined speeds in excess of 400-Gigabits per second. Our OSFP cables integrate a new 400G Ethernet-optimized (400GbE) 76-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 16-pair wire technology optimized for bandwidth-intense applications including 400-Gigabit Ethernet (400GBASE-CR8) and HDR InfiniBand. SKEWCLEAR EXF allows use of flexible 28 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length OSFP cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the OSFP MSA for guaranteed compatibility with all OSFP ports. Compared with the competing QSFP-DD standard, OSFP features a slightly broader form factor due to its enhanced integrated heat-sink design which permits enhanced thermal dissipation up to 15W when OSFP optical modules are utilized. Equivalent to Amphenol OEM part number NDVVYG0002-002M.

Buy Now
Pluggable Cables - 3272-SF-NDVVYG0002-002M-ND - DigiKey
Thief River Falls, MN, United States
76 Position QSFP Plug to Plug 6.56' (2.00m) Black Unshielded

76 Position QSFP Plug to Plug 6.56' (2.00m) Black Unshielded

Buy Now Datasheet
Cable Assy, Osfp Plug-Plug, 2M; Cable Length Imperial Amphenol Cables On Demand - 37AJ9058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Osfp Plug-Plug, 2M; Cable Length Imperial Amphenol Cables On Demand
37AJ9058
Cable Assy, Osfp Plug-Plug, 2M; Cable Length Imperial Amphenol Cables On Demand 37AJ9058
CABLE ASSY, OSFP PLUG-PLUG, 2M; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

CABLE ASSY, OSFP PLUG-PLUG, 2M; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-SF-NDVVYG0002-002M-ND 37AJ9058
Product Name Amphenol SF-NDVVYG0002-002M 2m (6.6') 400GbE OSFP Cable - Amphenol 400-Gigabit Ethernet Passive Copper OSFP Cable (28 AWG) – OSFP to OSFP 2m (6.6') Pluggable Cables Cable Assy, Osfp Plug-Plug, 2M; Cable Length Imperial Amphenol Cables On Demand
Application LAN / Ethernet
Product Type SFP+ Cable; Patch
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type DIN / Mini-DIN Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 556263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details