Amphenol Cables on Demand Amphenol SF-NDCCGF28GB-003M 3m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (9.8 ft) SF-NDCCGF28GB-003M

Description
Amphenol 3m (9.8 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.
Request a Quote Datasheet
Description
Amphenol 3m (9.8 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-NDCCGF28GB-003M 3m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (9.8 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-NDCCGF28GB-003M 3m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (9.8 ft)
Amphenol SF-NDCCGF28GB-003M 3m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (9.8 ft)
Amphenol 3m (9.8 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.

Amphenol 3m (9.8 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.

Buy Now
Pluggable Cables - SF-NDCCGF28GB-003M-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-NDCCGF28GB-003M-ND
Pluggable Cables SF-NDCCGF28GB-003M-ND
20 Position SFP+ Plug to Plug 9.84' (3.00m) Black Shielded

20 Position SFP+ Plug to Plug 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Computer Cable , Sfp+28 Plug, 3M, Black; Connector Type A Amphenol Cables On Demand - 14AC5584 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable , Sfp+28 Plug, 3M, Black; Connector Type A Amphenol Cables On Demand
14AC5584
Computer Cable , Sfp+28 Plug, 3M, Black; Connector Type A Amphenol Cables On Demand 14AC5584
COMPUTER CABLE , SFP+28 PLUG, 3M, BLACK; Connector Type A:SFP+28 Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE , SFP+28 PLUG, 3M, BLACK; Connector Type A:SFP+28 Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - SF-NDCCGF28GB-003M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-NDCCGF28GB-003M
Cable Assemblies - Pluggable Cables SF-NDCCGF28GB-003M
CABLE ASSY SFP+ M-M 3M

CABLE ASSY SFP+ M-M 3M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-NDCCGF28GB-003M-ND 14AC5584 SF-NDCCGF28GB-003M
Product Name Amphenol SF-NDCCGF28GB-003M 3m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (9.8 ft) Pluggable Cables Computer Cable , Sfp+28 Plug, 3M, Black; Connector Type A Amphenol Cables On Demand Cable Assemblies - Pluggable Cables
Application LAN / Ethernet Networking Computer Networking
Product Type Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type DIN / Mini-DIN SFP+ SFP+28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1413A201-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details