Amphenol Cables on Demand Amphenol SF-NDCCGF28GB-002M 2m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (6.6 ft) SF-NDCCGF28GB-002M

Description
Amphenol 2m (6.6 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.
Request a Quote Datasheet
Description
Amphenol 2m (6.6 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-NDCCGF28GB-002M 2m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (6.6 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-NDCCGF28GB-002M 2m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (6.6 ft)
Amphenol SF-NDCCGF28GB-002M 2m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (6.6 ft)
Amphenol 2m (6.6 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.

Amphenol 2m (6.6 ft) 25G/28G SFP28 Direct Attach Copper Cables provide affordable 25-Gigabit Ethernet connectivity in a low-profile package. Each SFP28 cable utilizes an upgraded 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 0.5m SFP28 cables are assembled with industry-leading twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 25Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8402 MSA standard in order to guarantee compatibility with the vast majority of SFP28 equipment on the market also based on that standard.

Buy Now
Pluggable Cables - SF-NDCCGF28GB-002M-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-NDCCGF28GB-002M-ND
Pluggable Cables SF-NDCCGF28GB-002M-ND
20 Position SFP+ Plug to Plug 6.56' (2.00m) Black Shielded

20 Position SFP+ Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - SF-NDCCGF28GB-002M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-NDCCGF28GB-002M
Cable Assemblies - Pluggable Cables SF-NDCCGF28GB-002M
CABLE ASSY SFP+ M-M 2M

CABLE ASSY SFP+ M-M 2M

Supplier's Site
Computer Cable , Sfp+28 Plug, 2M, Black; Connector Type A Amphenol Cables On Demand - 14AC5583 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable , Sfp+28 Plug, 2M, Black; Connector Type A Amphenol Cables On Demand
14AC5583
Computer Cable , Sfp+28 Plug, 2M, Black; Connector Type A Amphenol Cables On Demand 14AC5583
COMPUTER CABLE , SFP+28 PLUG, 2M, BLACK; Connector Type A:SFP+28 Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE , SFP+28 PLUG, 2M, BLACK; Connector Type A:SFP+28 Plug; Connector Type B:SFP+28 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-NDCCGF28GB-002M-ND SF-NDCCGF28GB-002M 14AC5583
Product Name Amphenol SF-NDCCGF28GB-002M 2m SFP28 Cable - Amphenol 25-Gigabit Ethernet SFP28 Direct Attach Copper Cable (6.6 ft) Pluggable Cables Cable Assemblies - Pluggable Cables Computer Cable , Sfp+28 Plug, 2M, Black; Connector Type A Amphenol Cables On Demand
Application LAN / Ethernet Networking Networking Computer
Product Type Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type DIN / Mini-DIN SFP+ SFP+28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details