Amphenol Cables on Demand Amphenol SF-NDAQGJ100G-005M 5m QSFP28 to 4 x SFP28 Splitter Cable (26 AWG Passive Copper) - 1 x QSFP28 (100GbE) to 4 x SFP28 (25GbE) Connectors (16.4 ft) SF-NDAQGJ100G-005M

Description
Amphenol’s revolutionary 5m (16.4 ft) 100-Gigabit Ethernet QSFP28 to 4 x 25-Gigabit Ethernet SFP28 Splitter Cable offers IT professionals a cost-effective interconnect solution for merging new 100GbE QSFP28 and 25GbE SFP28 enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” or "fan-out" cable) between an available QSFP28 port on their 100-Gigabit/s rated switch and feed up to four upstream 25GbE-SFP+ enabled switches. Each QSFP28-SFP28 splitter cable features a single QSFP28 connector (SFF-8665) rated for 100-Gbps on one end and (4) SFP28 connectors (SFF-8402), each rated for 25-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 26 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance.
Datasheet
Description
Amphenol’s revolutionary 5m (16.4 ft) 100-Gigabit Ethernet QSFP28 to 4 x 25-Gigabit Ethernet SFP28 Splitter Cable offers IT professionals a cost-effective interconnect solution for merging new 100GbE QSFP28 and 25GbE SFP28 enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” or "fan-out" cable) between an available QSFP28 port on their 100-Gigabit/s rated switch and feed up to four upstream 25GbE-SFP+ enabled switches. Each QSFP28-SFP28 splitter cable features a single QSFP28 connector (SFF-8665) rated for 100-Gbps on one end and (4) SFP28 connectors (SFF-8402), each rated for 25-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 26 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-NDAQGJ100G-005M 5m QSFP28 to 4 x SFP28 Splitter Cable (26 AWG Passive Copper) - 1 x QSFP28 (100GbE) to 4 x SFP28 (25GbE) Connectors (16.4 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-NDAQGJ100G-005M 5m QSFP28 to 4 x SFP28 Splitter Cable (26 AWG Passive Copper) - 1 x QSFP28 (100GbE) to 4 x SFP28 (25GbE) Connectors (16.4 ft)
Amphenol SF-NDAQGJ100G-005M 5m QSFP28 to 4 x SFP28 Splitter Cable (26 AWG Passive Copper) - 1 x QSFP28 (100GbE) to 4 x SFP28 (25GbE) Connectors (16.4 ft)
Amphenol’s revolutionary 5m (16.4 ft) 100-Gigabit Ethernet QSFP28 to 4 x 25-Gigabit Ethernet SFP28 Splitter Cable offers IT professionals a cost-effective interconnect solution for merging new 100GbE QSFP28 and 25GbE SFP28 enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” or "fan-out" cable) between an available QSFP28 port on their 100-Gigabit/s rated switch and feed up to four upstream 25GbE-SFP+ enabled switches. Each QSFP28-SFP28 splitter cable features a single QSFP28 connector (SFF-8665) rated for 100-Gbps on one end and (4) SFP28 connectors (SFF-8402), each rated for 25-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 26 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance.

Amphenol’s revolutionary 5m (16.4 ft) 100-Gigabit Ethernet QSFP28 to 4 x 25-Gigabit Ethernet SFP28 Splitter Cable offers IT professionals a cost-effective interconnect solution for merging new 100GbE QSFP28 and 25GbE SFP28 enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” or "fan-out" cable) between an available QSFP28 port on their 100-Gigabit/s rated switch and feed up to four upstream 25GbE-SFP+ enabled switches. Each QSFP28-SFP28 splitter cable features a single QSFP28 connector (SFF-8665) rated for 100-Gbps on one end and (4) SFP28 connectors (SFF-8402), each rated for 25-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 26 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance.

Buy Now
Cable Assemblies - Pluggable Cables - SF-NDAQGJ100G-005M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-NDAQGJ100G-005M
Cable Assemblies - Pluggable Cables SF-NDAQGJ100G-005M
CABLE 4SFP+-QSFP+ M-M 5M

CABLE 4SFP+-QSFP+ M-M 5M

Supplier's Site
Computer Cable Assy, Qsfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand - 14AC5580 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable Assy, Qsfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand
14AC5580
Computer Cable Assy, Qsfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand 14AC5580
COMPUTER CABLE ASSY, QSFP+/SFP+ PLUG, 5M; Connector Type A:QSFP+28 Plug; Connector Type B:SFP+28 Plug (x4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE ASSY, QSFP+/SFP+ PLUG, 5M; Connector Type A:QSFP+28 Plug; Connector Type B:SFP+28 Plug (x4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-NDAQGJ100G-005M 14AC5580
Product Name Amphenol SF-NDAQGJ100G-005M 5m QSFP28 to 4 x SFP28 Splitter Cable (26 AWG Passive Copper) - 1 x QSFP28 (100GbE) to 4 x SFP28 (25GbE) Connectors (16.4 ft) Cable Assemblies - Pluggable Cables Computer Cable Assy, Qsfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand
Application LAN / Ethernet Networking Computer
Product Type SFP+ Cable; Fibre Channel; Patch SFP+ Cable
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details