Amphenol Cables on Demand Amphenol SF-NDAAFJ100G-005M 5m (16.4') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26 AWG) SF-NDAAFJ100G-005M

Description
Amphenol 5m (16.4') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 5m (16.4 ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-005M.
Request a Quote Datasheet
Description
Amphenol 5m (16.4') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 5m (16.4 ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-005M.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-NDAAFJ100G-005M 5m (16.4') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26 AWG) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-NDAAFJ100G-005M 5m (16.4') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26 AWG)
Amphenol SF-NDAAFJ100G-005M 5m (16.4') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26 AWG)
Amphenol 5m (16.4') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 5m (16.4 ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-005M.

Amphenol 5m (16.4') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 5m (16.4 ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-005M.

Buy Now
Pluggable Cables - SF-NDAAFJ100G-005M-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-NDAAFJ100G-005M-ND
Pluggable Cables SF-NDAAFJ100G-005M-ND
38 Position QSFP+ Plug to Plug 16.40' (5.00m) Black Shielded

38 Position QSFP+ Plug to Plug 16.40' (5.00m) Black Shielded

Buy Now Datasheet
Computer Cable Assy, Qsfp+ Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand - 14AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable Assy, Qsfp+ Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand
14AC5575
Computer Cable Assy, Qsfp+ Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand 14AC5575
COMPUTER CABLE ASSY, QSFP+ PLUG-PLUG, 5M; Connector Type A:QSFP+28 Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE ASSY, QSFP+ PLUG-PLUG, 5M; Connector Type A:QSFP+28 Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - SF-NDAAFJ100G-005M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-NDAAFJ100G-005M
Cable Assemblies - Pluggable Cables SF-NDAAFJ100G-005M
CABLE QSFP+ M-M 5M

CABLE QSFP+ M-M 5M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-NDAAFJ100G-005M-ND 14AC5575 SF-NDAAFJ100G-005M
Product Name Amphenol SF-NDAAFJ100G-005M 5m (16.4') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26 AWG) Pluggable Cables Computer Cable Assy, Qsfp+ Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand Cable Assemblies - Pluggable Cables
Application LAN / Ethernet Networking Computer Networking
Product Type Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Connector Type DIN / Mini-DIN Plug to Plug QSFP+28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Modular Twisted Pair Cable Assemblies - 2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 8.2 ft (25 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details