Amphenol Cables on Demand Qsfp Loopback, W/modsel, 0Db, 3.5W; No. Of Contacts Amphenol Cables On Demand SF-100GLB3.5W-0DB

Description
QSFP LOOPBACK, W/MODSEL, 0DB, 3.5W; No. of Contacts:-; Gender:-; Connector Type:QSFP; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:
Description
QSFP LOOPBACK, W/MODSEL, 0DB, 3.5W; No. of Contacts:-; Gender:-; Connector Type:QSFP; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Qsfp Loopback, W/modsel, 0Db, 3.5W; No. Of Contacts Amphenol Cables On Demand - 49AC7111 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp Loopback, W/modsel, 0Db, 3.5W; No. Of Contacts Amphenol Cables On Demand
49AC7111
Qsfp Loopback, W/modsel, 0Db, 3.5W; No. Of Contacts Amphenol Cables On Demand 49AC7111
QSFP LOOPBACK, W/MODSEL, 0DB, 3.5W; No. of Contacts:-; Gender:-; Connector Type:QSFP; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:

QSFP LOOPBACK, W/MODSEL, 0DB, 3.5W; No. of Contacts:-; Gender:-; Connector Type:QSFP; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC7111
Product Name Qsfp Loopback, W/modsel, 0Db, 3.5W; No. Of Contacts Amphenol Cables On Demand
Unlock Full Specs
to access all available technical data