Amphenol Corporation Amphenol SF-100GLB0W00-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready] SF-100GLB0W00-0DB

Description
Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB; consuming no more than 0.0 Watts of power in the process. Compatible with both copper and optical QSFP28 enabled ports, our loopbacks perfectly replicate the performance range typical of a short-length QSFP 100-Gigabit connection between the latest QSFP28 equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 100-Gigabit Ethernet, 4x EDR InfiniBand, SONET and beyond. Please call to confirm availability -- limited initial stock on-hand.
Description
Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB; consuming no more than 0.0 Watts of power in the process. Compatible with both copper and optical QSFP28 enabled ports, our loopbacks perfectly replicate the performance range typical of a short-length QSFP 100-Gigabit connection between the latest QSFP28 equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 100-Gigabit Ethernet, 4x EDR InfiniBand, SONET and beyond. Please call to confirm availability -- limited initial stock on-hand.

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-100GLB0W00-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready] -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-100GLB0W00-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready]
Amphenol SF-100GLB0W00-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready]
Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB; consuming no more than 0.0 Watts of power in the process. Compatible with both copper and optical QSFP28 enabled ports, our loopbacks perfectly replicate the performance range typical of a short-length QSFP 100-Gigabit connection between the latest QSFP28 equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 100-Gigabit Ethernet, 4x EDR InfiniBand, SONET and beyond. Please call to confirm availability -- limited initial stock on-hand.

Genuine Amphenol 100G QSFP loopback adapter modules provide the ideal 100-Gigabit Ethernet rated port testing solution for QSFP28 enabled ports (28.0 Gbps x 4 channels). This low-profile passive QSFP 100G loopback cable features typical insertion loss (attenuation) characteristics of a mere 0dB; consuming no more than 0.0 Watts of power in the process. Compatible with both copper and optical QSFP28 enabled ports, our loopbacks perfectly replicate the performance range typical of a short-length QSFP 100-Gigabit connection between the latest QSFP28 equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 100-Gigabit Ethernet, 4x EDR InfiniBand, SONET and beyond. Please call to confirm availability -- limited initial stock on-hand.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Fiber Optic Connectors
Product Name Amphenol SF-100GLB0W00-0DB QSFP 100G Loopback Adapter Module for QSFP28 Port Testing - 0dB Attenuation & 0W Power Consumption [100-Gigabit Ethernet Ready]
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details
Fibre Optic Adapters - 5367550 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type SC; Sc
Fiber Type Duplex
View Details