Amphenol LTW Connector, D Sub, Plug, 25Pos; No. Of Contacts Amphenol Ltw SDB-25AMMM-SL7A01

Description
CONNECTOR, D SUB, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DB; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DB; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Plug, 25Pos; No. Of Contacts Amphenol Ltw - 48W0922 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 25Pos; No. Of Contacts Amphenol Ltw
48W0922
Connector, D Sub, Plug, 25Pos; No. Of Contacts Amphenol Ltw 48W0922
CONNECTOR, D SUB, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DB; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DB; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0922
Product Name Connector, D Sub, Plug, 25Pos; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details