Amphenol Corporation D-Sub Connector Assemblies SDB-15PMMS-SL8001

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1754-1141-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1754-1141-ND
D-Sub Connector Assemblies 1754-1141-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - SDB-15PMMS-SL8001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
SDB-15PMMS-SL8001
D-Sub Connectors SDB-15PMMS-SL8001
D-SUB, DB SHIELD, 15P FRONT FASTENED

D-SUB, DB SHIELD, 15P FRONT FASTENED

Buy Now
Connectors I/O - D-Sub & D-Ribbon - SDB-15PMMS-SL8001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDB-15PMMS-SL8001
Connectors I/O - D-Sub & D-Ribbon SDB-15PMMS-SL8001
D-SUB CONN PANEL SCREW DB15P M CONN M PIN

D-SUB CONN PANEL SCREW DB15P M CONN M PIN

Buy Now
CONN D-SUB PLUG 15POS PNL MNT - 45-SDB-15PMMS-SL8001 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 15POS PNL MNT
45-SDB-15PMMS-SL8001
CONN D-SUB PLUG 15POS PNL MNT 45-SDB-15PMMS-SL8001
CONN D-SUB PLUG 15POS PNL MNT

CONN D-SUB PLUG 15POS PNL MNT

Supplier's Site
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Ltw - 05AC0039 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Ltw
05AC0039
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Ltw 05AC0039
D SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:SDB Series; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:SDB Series; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1141-ND SDB-15PMMS-SL8001 SDB-15PMMS-SL8001 45-SDB-15PMMS-SL8001 05AC0039
Product Name D-Sub Connector Assemblies D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon CONN D-SUB PLUG 15POS PNL MNT D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products