Amphenol LTW D-Sub Connectors SDB-15PFFS-SL8001

Description
D-SUB, DB SHIELD, 15P FRONT FASTENED
Request a Quote Datasheet
Description
D-SUB, DB SHIELD, 15P FRONT FASTENED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - SDB-15PFFS-SL8001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
SDB-15PFFS-SL8001
D-Sub Connectors SDB-15PFFS-SL8001
D-SUB, DB SHIELD, 15P FRONT FASTENED

D-SUB, DB SHIELD, 15P FRONT FASTENED

Buy Now
D-Sub Connector Assemblies - 1754-1138-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1754-1138-ND
D-Sub Connector Assemblies 1754-1138-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - SDB-15PFFS-SL8001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDB-15PFFS-SL8001
Connectors I/O - D-Sub & D-Ribbon SDB-15PFFS-SL8001
D-SUB CONN PANEL SCREW DB15P F CONN F PIN

D-SUB CONN PANEL SCREW DB15P F CONN F PIN

Buy Now
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw - 48W0920 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
48W0920
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw 48W0920
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - SDB-15PFFS-SL8001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
SDB-15PFFS-SL8001
D-Sub Connector Assemblies SDB-15PFFS-SL8001
CONN D-SUB RCPT 15POS PNL MNT

CONN D-SUB RCPT 15POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDB-15PFFS-SL8001 1754-1138-ND SDB-15PFFS-SL8001 48W0920 SDB-15PFFS-SL8001
Product Name D-Sub Connectors D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details