D-SUB CONN PANEL SCREW DB09P F CONN F PIN
9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB, D-SUB SHIELDED, 9P FRONT FASTENED
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SDB-09PFFP-SL8001 | 1754-1135-ND | SDB-09PFFP-SL8001 | 48W0912 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D-Sub Connectors | Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amphenol Ltw |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |