Amphenol LTW D-Sub Connector Assemblies SDB-09BMMA-SL7001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1754-1136-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1754-1136-ND
D-Sub Connector Assemblies 1754-1136-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - SDB-09BMMA-SL7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
SDB-09BMMA-SL7001
D-Sub Connectors SDB-09BMMA-SL7001
D-SUB, D-SUB SHIELDED, 9P

D-SUB, D-SUB SHIELDED, 9P

Buy Now
Connector, D Sub, Plug, 9 Position; No. Of Contacts Amphenol Ltw - 48W0910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position; No. Of Contacts Amphenol Ltw
48W0910
Connector, D Sub, Plug, 9 Position; No. Of Contacts Amphenol Ltw 48W0910
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1136-ND SDB-09BMMA-SL7001 48W0910
Product Name D-Sub Connector Assemblies D-Sub Connectors Connector, D Sub, Plug, 9 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data