CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 48W0908 |
| Product Name | Connector, D Sub, Plug, 9 Position; No. Of Contacts Amphenol Ltw |
| Connector Type | D-Sub Connector |