Amphenol LTW Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amphenol Ltw SDB-09AFFM-SL7A01

Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amphenol Ltw - 48W0907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amphenol Ltw
48W0907
Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amphenol Ltw 48W0907
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWSDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48W0907
Product Name Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
“N” Series Male Connector - SALE-8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details