Amphenol Corporation Terminal Blocks - SCM201000 SCM201000

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1029552-SCM201000 Packaging: Tray Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Color: Black Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 20A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 125°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1029552-SCM201000 Packaging: Tray Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Color: Black Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 20A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 125°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - SCM201000 - 1029552-SCM201000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - SCM201000
1029552-SCM201000
Terminal Blocks - SCM201000 1029552-SCM201000
Manufacturer: Amphenol PCD Win Source Part Number: 1029552-SCM201000 Packaging: Tray Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Color: Black Features: Interlocking (Side) Wire Gauge: 12-28 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 20A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 125°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1029552-SCM201000
Packaging: Tray
Positions Per Level: 20
Number of Levels: 1
Pitch: 5.08mm
Color: Black
Features: Interlocking (Side)
Wire Gauge: 12-28 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 20A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Spring Cage, Tension Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 125°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1029552-SCM201000
Product Name Terminal Blocks - SCM201000
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products