Amphenol Corporation Industrial Circular Connectors SCE2-B-L1K08-19PN

Description
Amphenol Limited SCE2-B-L1K08-19PN
Request a Quote Datasheet
Description
Amphenol Limited SCE2-B-L1K08-19PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7350797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7350797
Industrial Circular Connectors 7350797
Amphenol Limited SCE2-B-L1K08-19PN

Amphenol Limited SCE2-B-L1K08-19PN

Supplier's Site
Circular Connector Assemblies - 623-SCE2-B-L1K08-19PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-SCE2-B-L1K08-19PN-ND
Circular Connector Assemblies 623-SCE2-B-L1K08-19PN-ND
19 Position Circular Connector Receptacle, Male Pins Solder Cup

19 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - SCE2-B-L1K08-19PN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
SCE2-B-L1K08-19PN
Circular Connector Assemblies SCE2-B-L1K08-19PN
CONN RCPT MALE 19P GOLD SLDR CUP

CONN RCPT MALE 19P GOLD SLDR CUP

Supplier's Site Datasheet
Inline Circular Receptacle, Push-Pull, Size 8, 19 Position, Cable; Product Range Amphenol Pcd - 94T4912 - Newark, An Avnet Company
Chicago, IL, United States
Inline Circular Receptacle, Push-Pull, Size 8, 19 Position, Cable; Product Range Amphenol Pcd
94T4912
Inline Circular Receptacle, Push-Pull, Size 8, 19 Position, Cable; Product Range Amphenol Pcd 94T4912
INLINE CIRCULAR RECEPTACLE, PUSH-PULL, SIZE 8, 19 POSITION, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

INLINE CIRCULAR RECEPTACLE, PUSH-PULL, SIZE 8, 19 POSITION, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7350797 623-SCE2-B-L1K08-19PN-ND SCE2-B-L1K08-19PN 94T4912
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector Assemblies Inline Circular Receptacle, Push-Pull, Size 8, 19 Position, Cable; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products