Amphenol Corporation Mil Spec Circular Connectors SCE2-B-L1K07-12PN

Description
SCE2 PIN INLINE LATCH RECP iBS
Request a Quote Datasheet
Description
SCE2 PIN INLINE LATCH RECP iBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LTD SCE2-B-L1K07-12PN - PEI-Genesis
Philadelphia, PA, United States
SCE2 PIN INLINE LATCH RECP iBS

SCE2 PIN INLINE LATCH RECP iBS

Buy Now
Mil Spec Circular Connectors - 2616952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2616952
Mil Spec Circular Connectors 2616952
Amphenol Limited SCE2-B-L1K07-12PN

Amphenol Limited SCE2-B-L1K07-12PN

Supplier's Site
Circular Connector Assemblies - 623-SCE2-B-L1K07-12PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
623-SCE2-B-L1K07-12PN-ND
Circular Connector Assemblies 623-SCE2-B-L1K07-12PN-ND
12 Position Circular Connector Receptacle, Male Pins Solder Cup

12 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Inline Circular Receptacle, Latch, Size 7, 12 Position, Cable; Product Range Amphenol - 39T2411 - Newark, An Avnet Company
Chicago, IL, United States
Inline Circular Receptacle, Latch, Size 7, 12 Position, Cable; Product Range Amphenol
39T2411
Inline Circular Receptacle, Latch, Size 7, 12 Position, Cable; Product Range Amphenol 39T2411
INLINE CIRCULAR RECEPTACLE, LATCH, SIZE 7, 12 POSITION, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

INLINE CIRCULAR RECEPTACLE, LATCH, SIZE 7, 12 POSITION, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol LTD SCE2-B-L1K07-12PN 2616952 623-SCE2-B-L1K07-12PN-ND 39T2411
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Inline Circular Receptacle, Latch, Size 7, 12 Position, Cable; Product Range Amphenol
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nano Metal Shell Circular Connectors - Type WC -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details