Amphenol Corporation Push-Pull Circular Plug, Size 10, 37 Position, Rear Panel; Product Range Amphenol SCE2-B-76A10-37SN-002

Description
PUSH-PULL CIRCULAR PLUG, SIZE 10, 37 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
PUSH-PULL CIRCULAR PLUG, SIZE 10, 37 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-Pull Circular Plug, Size 10, 37 Position, Rear Panel; Product Range Amphenol - 39T2442 - Newark, An Avnet Company
Chicago, IL, United States
Push-Pull Circular Plug, Size 10, 37 Position, Rear Panel; Product Range Amphenol
39T2442
Push-Pull Circular Plug, Size 10, 37 Position, Rear Panel; Product Range Amphenol 39T2442
PUSH-PULL CIRCULAR PLUG, SIZE 10, 37 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

PUSH-PULL CIRCULAR PLUG, SIZE 10, 37 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T2442
Product Name Push-Pull Circular Plug, Size 10, 37 Position, Rear Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products