Amphenol Corporation Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol SCE2-B-76A09-26SN-002

Description
PUSH-PULL CIRCULAR PLUG, SIZE 9, 26 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Description
PUSH-PULL CIRCULAR PLUG, SIZE 9, 26 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol - 39T2440 - Newark, An Avnet Company
Chicago, IL, United States
Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol
39T2440
Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol 39T2440
PUSH-PULL CIRCULAR PLUG, SIZE 9, 26 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

PUSH-PULL CIRCULAR PLUG, SIZE 9, 26 POSITION, REAR PANEL; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T2440
Product Name Push-Pull Circular Plug, Size 9, 26 Position, Rear Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers