Amphenol Corporation Inline Cir Plug, Push-Pul, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd SCE2-B-06K08-19SN

Description
INLINE CIR PLUG, PUSH-PUL, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
INLINE CIR PLUG, PUSH-PUL, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Cir Plug, Push-Pul, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd - 94T4918 - Newark, An Avnet Company
Chicago, IL, United States
Inline Cir Plug, Push-Pul, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd
94T4918
Inline Cir Plug, Push-Pul, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd 94T4918
INLINE CIR PLUG, PUSH-PUL, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

INLINE CIR PLUG, PUSH-PUL, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T4918
Product Name Inline Cir Plug, Push-Pul, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products